Daemar Inc. Style 574 Back Up Rings 574-386

Description
Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation. PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers Part Numbers                     T Reference                          A 574-004 thru 574-050          .049                         .045+/-.003 574-102 thru 574-178          .053                         .045+/-.003 574-201 thru 574-284          .050                         .040+/-.003 574-309 thru 574-395          .076                         .060+/-.004 574-425 thru 574-475          .117                         .096+/-.005
Description
Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation. PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers Part Numbers                     T Reference                          A 574-004 thru 574-050          .049                         .045+/-.003 574-102 thru 574-178          .053                         .045+/-.003 574-201 thru 574-284          .050                         .040+/-.003 574-309 thru 574-395          .076                         .060+/-.004 574-425 thru 574-475          .117                         .096+/-.005

Suppliers

Company
Product
Description
Supplier Links
Style 574 Back Up Rings - 574-386 - Daemar Inc.
Lawrenceville, GA, USA
Style 574 Back Up Rings
574-386
Style 574 Back Up Rings 574-386
Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation. PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers Part Numbers                     T Reference                          A 574-004 thru 574-050          .049                         .045+/-.003 574-102 thru 574-178          .053                         .045+/-.003 574-201 thru 574-284          .050                         .040+/-.003 574-309 thru 574-395          .076                         .060+/-.004 574-425 thru 574-475          .117                         .096+/-.005

Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation.
PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers

Part Numbers                    T Reference                         A

574-004 thru 574-050          .049                        .045+/-.003

574-102 thru 574-178          .053                        .045+/-.003

574-201 thru 574-284          .050                        .040+/-.003

574-309 thru 574-395          .076                        .060+/-.004

574-425 thru 574-475          .117                        .096+/-.005

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Dynamic Seals
Product Number 574-386
Product Name Style 574 Back Up Rings
Seal Type Back-up Ring
Unlock Full Specs
to access all available technical data

Similar Products

Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
V-Packing / Chevron Stack Sets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature) Polyetheretherketon (PEEK) (optional feature) Polytetrafluoroethylene (PTFE) (optional feature); Other High Performance Elastomers
View Details
Seals - 2270509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.2756 inch (7 mm)
View Details
Packing Set -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Hydraulic / Pneumatic Seal
Seal Orientation Symmetric Seal
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene (optional feature) Nitrile (NBR) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature) Polyetheretherketon (PEEK) (optional feature) Polytetrafluoroethylene (PTFE) (optional feature)
View Details