Daemar Inc. Style 574 Back Up Rings 574-264

Description
Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation. PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers Part Numbers                     T Reference                          A 574-004 thru 574-050          .049                         .045+/-.003 574-102 thru 574-178          .053                         .045+/-.003 574-201 thru 574-284          .050                         .040+/-.003 574-309 thru 574-395          .076                         .060+/-.004 574-425 thru 574-475          .117                         .096+/-.005
Description
Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation. PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers Part Numbers                     T Reference                          A 574-004 thru 574-050          .049                         .045+/-.003 574-102 thru 574-178          .053                         .045+/-.003 574-201 thru 574-284          .050                         .040+/-.003 574-309 thru 574-395          .076                         .060+/-.004 574-425 thru 574-475          .117                         .096+/-.005

Suppliers

Company
Product
Description
Supplier Links
Style 574 Back Up Rings - 574-264 - Daemar Inc.
Lawrenceville, GA, USA
Style 574 Back Up Rings
574-264
Style 574 Back Up Rings 574-264
Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation. PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers Part Numbers                     T Reference                          A 574-004 thru 574-050          .049                         .045+/-.003 574-102 thru 574-178          .053                         .045+/-.003 574-201 thru 574-284          .050                         .040+/-.003 574-309 thru 574-395          .076                         .060+/-.004 574-425 thru 574-475          .117                         .096+/-.005

Molded of a 90A Durometer Buna-N Rubber. The 574 Style dished Cross section back-up rings provide excellent extrusion resistance. Stretched for installation, they return quickly to their original size for easy installation.
PLEASE NOTE: Sizes (Dash NO.) Corresponds to standard o-ring numbers

Part Numbers                    T Reference                         A

574-004 thru 574-050          .049                        .045+/-.003

574-102 thru 574-178          .053                        .045+/-.003

574-201 thru 574-284          .050                        .040+/-.003

574-309 thru 574-395          .076                        .060+/-.004

574-425 thru 574-475          .117                        .096+/-.005

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Dynamic Seals
Product Number 574-264
Product Name Style 574 Back Up Rings
Seal Type Back-up Ring
Unlock Full Specs
to access all available technical data

Similar Products

Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
ptfe 25 carbon filled parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Seals - 2263877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3937 inch (10 mm)
View Details
Backup Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Back-up Ring
Pressure 1500 psi (1056 m H2O)
View Details