Daemar Inc. Style 531 - Braided Compression Packing Disc Springs 531-750

Description
Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid Temp: to 220 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM
Datasheet
Description
Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid Temp: to 220 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 531 - Braided Compression Packing Disc Springs - 531-750 - Daemar Inc.
Lawrenceville, GA, USA
Style 531 - Braided Compression Packing Disc Springs
531-750
Style 531 - Braided Compression Packing Disc Springs 531-750
Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid Temp: to 220 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM

Flax fiber packing, treated with a petroleum-based lubricant and surface graphited.

Construction: Square Braid
Temp: to 220 ºF (105 ºC)
pH: 5 - 9
Pressure: to 150 psi
Speed: 1200 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 531-750
Product Name Style 531 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5906 ft/min (3000 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
View Details
Cover Seals -  - FTL Technology
FTL Technology
Specs
Seal Type Preformed Ring
Material Classification Carbon; Graphite
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
85 A Shore Polyester Polyurethane - R-85 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details