Daemar Inc. Style 531 - Braided Compression Packing Disc Springs 531-500

Description
Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid Temp: to 220 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM
Datasheet
Description
Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid Temp: to 220 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 531 - Braided Compression Packing Disc Springs - 531-500 - Daemar Inc.
Lawrenceville, GA, USA
Style 531 - Braided Compression Packing Disc Springs
531-500
Style 531 - Braided Compression Packing Disc Springs 531-500
Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid Temp: to 220 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM

Flax fiber packing, treated with a petroleum-based lubricant and surface graphited.

Construction: Square Braid
Temp: to 220 ºF (105 ºC)
pH: 5 - 9
Pressure: to 150 psi
Speed: 1200 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 531-500
Product Name Style 531 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
75 A Durometer Black Peroxide Cured EPDM - 2875 - Real Seal Company
Specs
Material Classification (Ethylene Propylene Diene Monomer)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details