Daemar Inc. Style 531 - Braided Compression Packing Disc Springs 531-375

Description
Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid Temp: to 220 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM
Datasheet
Description
Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid Temp: to 220 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 531 - Braided Compression Packing Disc Springs - 531-375 - Daemar Inc.
Lawrenceville, GA, USA
Style 531 - Braided Compression Packing Disc Springs
531-375
Style 531 - Braided Compression Packing Disc Springs 531-375
Flax fiber packing, treated with a petroleum-based lubricant and surface graphited. Construction: Square Braid Temp: to 220 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM

Flax fiber packing, treated with a petroleum-based lubricant and surface graphited.

Construction: Square Braid
Temp: to 220 ºF (105 ºC)
pH: 5 - 9
Pressure: to 150 psi
Speed: 1200 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 531-375
Product Name Style 531 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
General Purpose Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing
Material Classification Cotton; PTFE; PTFE / Graphite; Carbon; Graphite; Acrylic
Lubrication Silicone; Mineral Oil; Other; Silicon-free Lubricant
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
75 A Durometer Black Fluorocarbon - F7001 - Real Seal Company
Specs
Material Classification (Fluorocarbon)
View Details