Daemar Inc. Style 528 - Braided Compression Packing Disc Springs 528-875

Description
Flax fibre packing, lubricated with tallow and wax. Used for brine, cold water and oil service. Ideal for marine applications. Construction: Square Braid Temp: to 200 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM.
Datasheet
Description
Flax fibre packing, lubricated with tallow and wax. Used for brine, cold water and oil service. Ideal for marine applications. Construction: Square Braid Temp: to 200 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 528 - Braided Compression Packing Disc Springs - 528-875 - Daemar Inc.
Lawrenceville, GA, USA
Style 528 - Braided Compression Packing Disc Springs
528-875
Style 528 - Braided Compression Packing Disc Springs 528-875
Flax fibre packing, lubricated with tallow and wax. Used for brine, cold water and oil service. Ideal for marine applications. Construction: Square Braid Temp: to 200 ºF (105 ºC) pH: 5 - 9 Pressure: to 150 psi Speed: 1200 FPM.

Flax fibre packing, lubricated with tallow and wax. Used for brine, cold water and oil service. Ideal for marine applications.
Construction: Square Braid
Temp: to 200 ºF (105 ºC)
pH: 5 - 9
Pressure: to 150 psi
Speed: 1200 FPM.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 528-875
Product Name Style 528 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 435 psi (306 m H2O)
View Details
90 A Durometer Extreme Service pPDI Cured Polyurethane - 68290 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details