Daemar Inc. Style 525T - Braided Compression Packing Disc Springs 525T-188

Description
Premier marine service packing made with flax fibers and lubricated with PTFE dispersion. It has low friction and high tensile strength. Excellent for water service and paper mill applications. Construction: Square Braid Temp: to 250 ºF (120 ºC) pH: 4 - 9 Pressure: to 200 psi Speed: 1500 FPM
Datasheet
Description
Premier marine service packing made with flax fibers and lubricated with PTFE dispersion. It has low friction and high tensile strength. Excellent for water service and paper mill applications. Construction: Square Braid Temp: to 250 ºF (120 ºC) pH: 4 - 9 Pressure: to 200 psi Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 525T - Braided Compression Packing Disc Springs - 525T-188 - Daemar Inc.
Lawrenceville, GA, USA
Style 525T - Braided Compression Packing Disc Springs
525T-188
Style 525T - Braided Compression Packing Disc Springs 525T-188
Premier marine service packing made with flax fibers and lubricated with PTFE dispersion. It has low friction and high tensile strength. Excellent for water service and paper mill applications. Construction: Square Braid Temp: to 250 ºF (120 ºC) pH: 4 - 9 Pressure: to 200 psi Speed: 1500 FPM

Premier marine service packing made with flax fibers and lubricated with PTFE dispersion. It has low friction and high tensile strength. Excellent for water service and paper mill applications.

Construction: Square Braid
Temp: to 250 ºF (120 ºC)
pH: 4 - 9
Pressure: to 200 psi
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 525T-188
Product Name Style 525T - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
Cover Seals -  - FTL Technology
FTL Technology
Specs
Seal Type Preformed Ring
Material Classification Carbon; Graphite
View Details