Daemar Inc. Style 50 - Braided Compression Packing Disc Springs 50-750

Description
Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed: 3000 FPM
Datasheet
Description
Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed: 3000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 50 - Braided Compression Packing Disc Springs - 50-750 - Daemar Inc.
Lawrenceville, GA, USA
Style 50 - Braided Compression Packing Disc Springs
50-750
Style 50 - Braided Compression Packing Disc Springs 50-750
Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed: 3000 FPM

Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications.

Construction: Interlock Braid
Temp: to 600 ºF (315 ºC)
pH: 0 - 14
Pressure: to 500 psi (35 bar)
Speed: 3000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 50-750
Product Name Style 50 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 435 to 1450 psi (306 to 1021 m H2O)
pH Range 2 to 12
View Details
Braided Packing - PKG 344BIL-SC - Hi-Tech Seals, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE
Lubrication Method Impregnated
View Details