Daemar Inc. Style 50 - Braided Compression Packing Disc Springs 50-500

Description
Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed: 3000 FPM
Datasheet
Description
Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed: 3000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 50 - Braided Compression Packing Disc Springs - 50-500 - Daemar Inc.
Lawrenceville, GA, USA
Style 50 - Braided Compression Packing Disc Springs
50-500
Style 50 - Braided Compression Packing Disc Springs 50-500
Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed: 3000 FPM

Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications.

Construction: Interlock Braid
Temp: to 600 ºF (315 ºC)
pH: 0 - 14
Pressure: to 500 psi (35 bar)
Speed: 3000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 50-500
Product Name Style 50 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 4061 psi (2858 m H2O)
pH Range ? to 14
View Details
FDA Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite
Lubrication Silicone
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
75 D Durometer Polyether Polyurethane, Higher Modulus - ME-75D - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details