Daemar Inc. Inch Size HSN-80 O-Rings 444-HSN-80

Description
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR. Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: HNBR, Therban, Zetpol, Tornac Temperature range: -40 ºF to 300 ºF Colour : Black Hardness Range: 80 Shore A
Datasheet
Description
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR. Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: HNBR, Therban, Zetpol, Tornac Temperature range: -40 ºF to 300 ºF Colour : Black Hardness Range: 80 Shore A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Size HSN-80 O-Rings - 444-HSN-80 - Daemar Inc.
Lawrenceville, GA, USA
Inch Size HSN-80 O-Rings
444-HSN-80
Inch Size HSN-80 O-Rings 444-HSN-80
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR. Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: HNBR, Therban, Zetpol, Tornac Temperature range: -40 ºF to 300 ºF Colour : Black Hardness Range: 80 Shore A

Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR.

  • Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D.
  • Trade Names: HNBR, Therban, Zetpol, Tornac
  • Temperature range: -40 ºF to 300 ºF
  • Colour : Black
  • Hardness Range: 80 Shore A
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 444-HSN-80
Product Name Inch Size HSN-80 O-Rings
Inside Diameter (ID) 7.72 inch (196 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe o ring seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Butyl -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.3640 inch (9.25 mm)
Outside Diameter (OD) 0.5000 inch (12.7 mm)
View Details
O-Ring #326 - 1.600
Specs
Inside Diameter (ID) 1.6 inch (40.64 mm)
Cross-section 0.2100 inch (5.33 mm)
O-ring Hardness (Durometer) 75 durometer
View Details