O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes.
Compound 6375 - A carbon black-filled compound for general use in O-rings, seals, diaphragms and other parts specifically for the chemical process industry. This compound has excellent, broad chemical resistance, good mechanical properties, and outstanding hot-air aging properties. 6375 is well suited for use in mixed process streams because of its excellent resistance to acids, bases, and amines. In addition, it is the suggested compound for use in hot water, steam, ethylene oxide and propylene oxide. A maximum continuous service temperature of 275 ºC [525 ºF] is recommended.
| Daemar Inc. | |
|---|---|
| Product Category | O-rings |
| Product Number | 436-K-6375 |
| Product Name | O-Ring, Kalrez Compound 6375 |
| Inside Diameter (ID) | 5.85 inch (149 mm) |