Daemar Inc. Style 4200 - Joint Sealant Disc Springs 4200-500

Description
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)
Datasheet
Description
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 4200 - Joint Sealant Disc Springs - 4200-500 - Daemar Inc.
Lawrenceville, GA, USA
Style 4200 - Joint Sealant Disc Springs
4200-500
Style 4200 - Joint Sealant Disc Springs 4200-500
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)

Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved.

Temp: to 600ºF (315ºC)
pH: 0 - 14
Pressure: to 3000 psi (pump service)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 4200-500
Product Name Style 4200 - Joint Sealant Disc Springs
Specialty Application Pump / Rotating Equipment Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5512 ft/min (2800 cm/sec)
View Details
75 A Extreme Service Fluorocarbon - 5059 - Real Seal Company
Specs
Material Classification (Hydrogenated Acrylonitrile-Butadiene)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details