Daemar Inc. Style 4200 - Joint Sealant Disc Springs 4200-250

Description
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)
Datasheet
Description
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 4200 - Joint Sealant Disc Springs - 4200-250 - Daemar Inc.
Lawrenceville, GA, USA
Style 4200 - Joint Sealant Disc Springs
4200-250
Style 4200 - Joint Sealant Disc Springs 4200-250
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)

Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved.

Temp: to 600ºF (315ºC)
pH: 0 - 14
Pressure: to 3000 psi (pump service)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 4200-250
Product Name Style 4200 - Joint Sealant Disc Springs
Specialty Application Pump / Rotating Equipment Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details
Flexible Metallic Packing - 1600N/100CU/100AL/124 - John Crane, Inc.
Specs
Seal Type Preformed Ring
Lubrication Graphite
Specialty Application Pump / Rotating Equipment Packing; Valve Packing
View Details