Daemar Inc. Style 4200 - Joint Sealant Disc Springs 4200-125

Description
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)
Datasheet
Description
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 4200 - Joint Sealant Disc Springs - 4200-125 - Daemar Inc.
Lawrenceville, GA, USA
Style 4200 - Joint Sealant Disc Springs
4200-125
Style 4200 - Joint Sealant Disc Springs 4200-125
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)

Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved.

Temp: to 600ºF (315ºC)
pH: 0 - 14
Pressure: to 3000 psi (pump service)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 4200-125
Product Name Style 4200 - Joint Sealant Disc Springs
Specialty Application Pump / Rotating Equipment Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
FDA Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite
Lubrication Silicone
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
70 A Shore Polyester Polyurethane - R-70 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details