Daemar Inc. Mechanical Seal Disc Springs 396

Description
Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face. Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face. Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face. D1 - Shaft Diameter D3 - Seal Head O.D. L1 - Seal Head Operation Height (OP. HT.) D2 - Seat O.D. L2 - Seat Thickness
Datasheet
Description
Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face. Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face. Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face. D1 - Shaft Diameter D3 - Seal Head O.D. L1 - Seal Head Operation Height (OP. HT.) D2 - Seat O.D. L2 - Seat Thickness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Seal Disc Springs - 396 - Daemar Inc.
Lawrenceville, GA, USA
Mechanical Seal Disc Springs
396
Mechanical Seal Disc Springs 396
Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face. Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face. Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face. D1 - Shaft Diameter D3 - Seal Head O.D. L1 - Seal Head Operation Height (OP. HT.) D2 - Seat O.D. L2 - Seat Thickness

Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore.
Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face.
Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face.
Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint.
Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly.
Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft.
Spring - Provides positive pressure for the sealing between the sealing faces.
Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive.
Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face.
D1 - Shaft Diameter
D3 - Seal Head O.D.
L1 - Seal Head Operation Height (OP. HT.)
D2 - Seat O.D.
L2 - Seat Thickness

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Mechanical Seals
Product Number 396
Product Name Mechanical Seal Disc Springs
Mechanical Seal Type Single
Spring Element Single Spring
Shaft Diameter 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Seal cartridge - VAVC-Q2-M22U-25-N - Festo Corporation
Specs
Plastics Miscellaneous Plastics
Other Face or Primary Seal Material NBR
View Details
Elastomer Driven Contacting Face Seal - MB Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
Operating Pressure 14.5 psi (10.21 m H2O)
View Details
Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
Double Cartridge Mechanical Seal - ZLR-1200 - EnviroPump and Seal, Inc.
Specs
Mechanical Seal Type Double
Seal Design Metal Bellows
Spring Element Multi-spring
View Details