Daemar Inc. Mechanical Seal Disc Springs 330

Description
Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face. Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face. Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face. D1 - Shaft Diameter D3 - Seal Head O.D. L1 - Seal Head Operation Height (OP. HT.) D2 - Seat O.D. L2 - Seat Thickness
Datasheet
Description
Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face. Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face. Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face. D1 - Shaft Diameter D3 - Seal Head O.D. L1 - Seal Head Operation Height (OP. HT.) D2 - Seat O.D. L2 - Seat Thickness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Seal Disc Springs - 330 - Daemar Inc.
Lawrenceville, GA, USA
Mechanical Seal Disc Springs
330
Mechanical Seal Disc Springs 330
Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face. Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face. Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face. D1 - Shaft Diameter D3 - Seal Head O.D. L1 - Seal Head Operation Height (OP. HT.) D2 - Seat O.D. L2 - Seat Thickness

Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore.
Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face.
Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face.
Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint.
Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly.
Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft.
Spring - Provides positive pressure for the sealing between the sealing faces.
Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive.
Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face.
D1 - Shaft Diameter
D3 - Seal Head O.D.
L1 - Seal Head Operation Height (OP. HT.)
D2 - Seat O.D.
L2 - Seat Thickness

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Mechanical Seals
Product Number 330
Product Name Mechanical Seal Disc Springs
Mechanical Seal Type Single
Spring Element Single Spring
Shaft Diameter 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Wet Abrasive Slurry Seal - EP Type-1 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Spring Element Multi-spring
View Details
Seal - VABD-L1-18X-S-G14 - Festo Corporation
Festo Corporation
Specs
Plastics Miscellaneous Plastics
Other Face or Primary Seal Material NBR
View Details
Mechanical Pump Seals - Type 2 - Berliss
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Spring Element Single Spring
View Details