Daemar Inc. Inch Size Buna O-Rings (AS 568) 326

Description
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F Usual Colour: Black Hardness Durometer: 70 Duro Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®
Datasheet
Description
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F Usual Colour: Black Hardness Durometer: 70 Duro Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Size Buna O-Rings (AS 568) - 326 - Daemar Inc.
Lawrenceville, GA, USA
Inch Size Buna O-Rings (AS 568)
326
Inch Size Buna O-Rings (AS 568) 326
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F Usual Colour: Black Hardness Durometer: 70 Duro Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®

This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity.

  • Temperature Range: -65 º F to 250 º F
  • Usual Colour: Black
  • Hardness Durometer: 70 Duro
  • Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 326
Product Name Inch Size Buna O-Rings (AS 568)
Inside Diameter (ID) 1.6 inch (40.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe square o ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Polyurethene, Cast -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.3 inch (33.05 mm)
Outside Diameter (OD) 1.44 inch (36.51 mm)
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details