Daemar Inc. O-Ring, Kalrez Compound 4079 321-K-4079

Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms, seals, and other parts used in the process and aircraft industries. It is a carbon black-filled compound with excellent chemical resistance, good mechanical properties, and outstanding hot air aging properties. It exhibits low swell in organic and inorganic acids and aldehydes and has good response to temperature cycling effects. A maximum operating temperature of 316 ºC [600 ºF] is recommended, with short excursions to higher temperatures possible. This compound is not recommended for use in hot water/steam applications or in contact with certain hot aliphatic amines, ethylene oxide, or propylene oxide.
Datasheet
Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms, seals, and other parts used in the process and aircraft industries. It is a carbon black-filled compound with excellent chemical resistance, good mechanical properties, and outstanding hot air aging properties. It exhibits low swell in organic and inorganic acids and aldehydes and has good response to temperature cycling effects. A maximum operating temperature of 316 ºC [600 ºF] is recommended, with short excursions to higher temperatures possible. This compound is not recommended for use in hot water/steam applications or in contact with certain hot aliphatic amines, ethylene oxide, or propylene oxide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O-Ring, Kalrez Compound 4079 - 321-K-4079 - Daemar Inc.
Lawrenceville, GA, USA
O-Ring, Kalrez Compound 4079
321-K-4079
O-Ring, Kalrez Compound 4079 321-K-4079
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms, seals, and other parts used in the process and aircraft industries. It is a carbon black-filled compound with excellent chemical resistance, good mechanical properties, and outstanding hot air aging properties. It exhibits low swell in organic and inorganic acids and aldehydes and has good response to temperature cycling effects. A maximum operating temperature of 316 ºC [600 ºF] is recommended, with short excursions to higher temperatures possible. This compound is not recommended for use in hot water/steam applications or in contact with certain hot aliphatic amines, ethylene oxide, or propylene oxide.

O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes.

Compound 4079 - A low compression set compound for general-purpose use in O-rings, diaphragms, seals, and other parts used in the process and aircraft industries. It is a carbon black-filled compound with excellent chemical resistance, good mechanical properties, and outstanding hot air aging properties. It exhibits low swell in organic and inorganic acids and aldehydes and has good response to temperature cycling effects. A maximum operating temperature of 316 ºC [600 ºF] is recommended, with short excursions to higher temperatures possible. This compound is not recommended for use in hot water/steam applications or in contact with certain hot aliphatic amines, ethylene oxide, or propylene oxide.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 321-K-4079
Product Name O-Ring, Kalrez Compound 4079
Inside Diameter (ID) 1.16 inch (29.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe encapsulated o rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Fluorosilicone -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.05 inch (26.7 mm)
Outside Diameter (OD) 1.19 inch (30.16 mm)
View Details
O-Ring #326 - 1.600
Specs
Inside Diameter (ID) 1.6 inch (40.64 mm)
Cross-section 0.2100 inch (5.33 mm)
O-ring Hardness (Durometer) 75 durometer
View Details