Daemar Inc. Style 3165 - Braided Compression Packing Disc Springs 3165-500

Description
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM
Datasheet
Description
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 3165 - Braided Compression Packing Disc Springs - 3165-500 - Daemar Inc.
Lawrenceville, GA, USA
Style 3165 - Braided Compression Packing Disc Springs
3165-500
Style 3165 - Braided Compression Packing Disc Springs 3165-500
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM

Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing.

Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi (pump service)
Speed: 4500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 3165-500
Product Name Style 3165 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 290 to 3626 psi (204 to 2552 m H2O)
pH Range ? to 14
View Details
55 A Durometer Polycaprolactone Polyurethane, Higher Modulus - M-55D - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details