Daemar Inc. Style 3165 - Braided Compression Packing Disc Springs 3165-375

Description
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM
Datasheet
Description
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 3165 - Braided Compression Packing Disc Springs - 3165-375 - Daemar Inc.
Lawrenceville, GA, USA
Style 3165 - Braided Compression Packing Disc Springs
3165-375
Style 3165 - Braided Compression Packing Disc Springs 3165-375
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM

Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing.

Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi (pump service)
Speed: 4500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 3165-375
Product Name Style 3165 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
FDA Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite
Lubrication Silicone
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
75 A Durometer Black Peroxide Cured EPDM - 2875 - Real Seal Company
Specs
Material Classification (Ethylene Propylene Diene Monomer)
View Details