Daemar Inc. Style 3165 - Braided Compression Packing Disc Springs 3165-250

Description
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM
Datasheet
Description
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 3165 - Braided Compression Packing Disc Springs - 3165-250 - Daemar Inc.
Lawrenceville, GA, USA
Style 3165 - Braided Compression Packing Disc Springs
3165-250
Style 3165 - Braided Compression Packing Disc Springs 3165-250
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM

Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing.

Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi (pump service)
Speed: 4500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 3165-250
Product Name Style 3165 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
FEC Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing; Loose Packing
Lubrication Method Impregnated
Specialty Application Valve Packing
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
75 A Black Peroxide Cured Low Set HNBR - 4275 - Real Seal Company
Specs
Material Classification (Hydrogenated Acrylonitrile-Butadiene)
View Details