Daemar Inc. 22-SH Series, Tape 22-SH-40MM

Description
Polyimide Tapes - Description # 22 Polyimide tape is high temperature film tape used for electrical and thermal insulation. It is also used to mask the Gold fingers on circuit boards during wave soldering. The silicone adhesive means the tape has excellent release properties. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Polyimide Tapes - Description # 22 Polyimide tape is high temperature film tape used for electrical and thermal insulation. It is also used to mask the Gold fingers on circuit boards during wave soldering. The silicone adhesive means the tape has excellent release properties. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
22-SH Series, Tape - 22-SH-40MM - Daemar Inc.
Lawrenceville, GA, USA
22-SH Series, Tape
22-SH-40MM
22-SH Series, Tape 22-SH-40MM
Polyimide Tapes - Description # 22 Polyimide tape is high temperature film tape used for electrical and thermal insulation. It is also used to mask the Gold fingers on circuit boards during wave soldering. The silicone adhesive means the tape has excellent release properties. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Polyimide Tapes -

Description

# 22 Polyimide tape is high temperature film tape used for electrical and thermal insulation. It is also used to mask the Gold fingers on circuit boards during wave soldering. The silicone adhesive means the tape has excellent release properties.

Recommended for

Electrical insulation, Wave soldering, Masking of circuit boards

Temperature Range

Maximum temperature 500 ºF (260 ºC)

Availability
Available in roll form in a range of imperial and metric widths.
This tape is also available as:

  • Pre-cut Discs
  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Tapes
Product Number 22-SH-40MM
Product Name 22-SH Series, Tape
Color AMBER
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Masking Tapes - 8326280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Blue
Width 0.7480 inches (19 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details