Daemar Inc. 22-SH Series, Tape 22-SH-0375

Description
Polyimide Tapes - Description # 22 Polyimide tape is high temperature film tape used for electrical and thermal insulation. It is also used to mask the Gold fingers on circuit boards during wave soldering. The silicone adhesive means the tape has excellent release properties. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Polyimide Tapes - Description # 22 Polyimide tape is high temperature film tape used for electrical and thermal insulation. It is also used to mask the Gold fingers on circuit boards during wave soldering. The silicone adhesive means the tape has excellent release properties. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
22-SH Series, Tape - 22-SH-0375 - Daemar Inc.
Lawrenceville, GA, USA
22-SH Series, Tape
22-SH-0375
22-SH Series, Tape 22-SH-0375
Polyimide Tapes - Description # 22 Polyimide tape is high temperature film tape used for electrical and thermal insulation. It is also used to mask the Gold fingers on circuit boards during wave soldering. The silicone adhesive means the tape has excellent release properties. Recommended for Electrical insulation, Wave soldering, Masking of circuit boards Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Polyimide Tapes -

Description

# 22 Polyimide tape is high temperature film tape used for electrical and thermal insulation. It is also used to mask the Gold fingers on circuit boards during wave soldering. The silicone adhesive means the tape has excellent release properties.

Recommended for

Electrical insulation, Wave soldering, Masking of circuit boards

Temperature Range

Maximum temperature 500 ºF (260 ºC)

Availability
Available in roll form in a range of imperial and metric widths.
This tape is also available as:

  • Pre-cut Discs
  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Tapes
Product Number 22-SH-0375
Product Name 22-SH Series, Tape
Color AMBER
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.9843 inches (25 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Features Protective; Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details