Daemar Inc. Inch Size EPDM O-Rings 211-EPDM

Description
This Compound has a high tensile strength, elongation, good low temperature flexibility, outstanding heat aging, good electrical properties, excellent resistance to water, steam, acids, alkalis, ketones, Skydrol, phosphate, oxygen, weathering, ozone and brake fluid. Ethylene Propylene (EPDM) is not recommended for exposure to petroleum oils and solvents, and di-eser base lubricants. Good brake oil resistance, excellent heat resistance. Standard Inch EPDM O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Vistalon, Epsyn, Fpcar, Royalene, Nordel Temperature range: -80 ºF to 300 ºF Colour : Black Hardness Range: 50-90 Shore A
Description
This Compound has a high tensile strength, elongation, good low temperature flexibility, outstanding heat aging, good electrical properties, excellent resistance to water, steam, acids, alkalis, ketones, Skydrol, phosphate, oxygen, weathering, ozone and brake fluid. Ethylene Propylene (EPDM) is not recommended for exposure to petroleum oils and solvents, and di-eser base lubricants. Good brake oil resistance, excellent heat resistance. Standard Inch EPDM O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Vistalon, Epsyn, Fpcar, Royalene, Nordel Temperature range: -80 ºF to 300 ºF Colour : Black Hardness Range: 50-90 Shore A

Suppliers

Company
Product
Description
Supplier Links
Inch Size EPDM O-Rings - 211-EPDM - Daemar Inc.
Lawrenceville, GA, USA
Inch Size EPDM O-Rings
211-EPDM
Inch Size EPDM O-Rings 211-EPDM
This Compound has a high tensile strength, elongation, good low temperature flexibility, outstanding heat aging, good electrical properties, excellent resistance to water, steam, acids, alkalis, ketones, Skydrol, phosphate, oxygen, weathering, ozone and brake fluid. Ethylene Propylene (EPDM) is not recommended for exposure to petroleum oils and solvents, and di-eser base lubricants. Good brake oil resistance, excellent heat resistance. Standard Inch EPDM O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Vistalon, Epsyn, Fpcar, Royalene, Nordel Temperature range: -80 ºF to 300 ºF Colour : Black Hardness Range: 50-90 Shore A

This Compound has a high tensile strength, elongation, good low temperature flexibility, outstanding heat aging, good electrical properties, excellent resistance to water, steam, acids, alkalis, ketones, Skydrol, phosphate, oxygen, weathering, ozone and brake fluid.

Ethylene Propylene (EPDM) is not recommended for exposure to petroleum oils and solvents, and di-eser base lubricants. Good brake oil resistance, excellent heat resistance.

Standard Inch EPDM O-Rings sizes ranging from 1/32" I.D. to 26" I.D.

Trade Names: Vistalon, Epsyn, Fpcar, Royalene, Nordel

Temperature range: -80 ºF to 300 ºF

Colour : Black

Hardness Range: 50-90 Shore A

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 211-EPDM
Product Name Inch Size EPDM O-Rings
Inside Diameter (ID) 0.7960 inch (20.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe o ring seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Neoprene -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.4890 inch (12.42 mm)
Outside Diameter (OD) 0.6250 inch (15.87 mm)
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details