Daemar Inc. Style 2000- Braided Compression Packing Disc Springs 2000-625

Description
Special meta-aramid fiber with PTFE and break-in lubricant. Very conformable and abrasive resistant. highly resistant to degradation and chemical attack. For use in agitators, stock pumps, mixers, etc. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM
Datasheet
Description
Special meta-aramid fiber with PTFE and break-in lubricant. Very conformable and abrasive resistant. highly resistant to degradation and chemical attack. For use in agitators, stock pumps, mixers, etc. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 2000- Braided Compression Packing Disc Springs - 2000-625 - Daemar Inc.
Lawrenceville, GA, USA
Style 2000- Braided Compression Packing Disc Springs
2000-625
Style 2000- Braided Compression Packing Disc Springs 2000-625
Special meta-aramid fiber with PTFE and break-in lubricant. Very conformable and abrasive resistant. highly resistant to degradation and chemical attack. For use in agitators, stock pumps, mixers, etc. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM

Special meta-aramid fiber with PTFE and break-in lubricant. Very conformable and abrasive resistant. highly resistant to degradation and chemical attack. For use in agitators, stock pumps, mixers, etc.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 4 - 10
Pressure: to 300 psi
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 2000-625
Product Name Style 2000- Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 290 psi (204 m H2O)
View Details
70 A Durometer Internally Lubricated Carboxilated Nitrile - 2671 - Real Seal Company
Specs
Material Classification (Nitrile)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details