Daemar Inc. Style 182 - Braided Compression Packing Disc Springs 182-500

Description
Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 12 Pressure: to 500 psi Speed: 2250 FPM
Datasheet
Description
Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 12 Pressure: to 500 psi Speed: 2250 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 182 - Braided Compression Packing Disc Springs - 182-500 - Daemar Inc.
Lawrenceville, GA, USA
Style 182 - Braided Compression Packing Disc Springs
182-500
Style 182 - Braided Compression Packing Disc Springs 182-500
Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 12 Pressure: to 500 psi Speed: 2250 FPM

Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 2 - 12
Pressure: to 500 psi
Speed: 2250 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 182-500
Product Name Style 182 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 290 to 3626 psi (204 to 2552 m H2O)
pH Range ? to 14
View Details
FEC Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing; Loose Packing
Lubrication Method Impregnated
Specialty Application Valve Packing
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
80 A Shore Polyether Polyurethane - RE-80 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details