Daemar Inc. Style 182 - Braided Compression Packing Disc Springs 182-375

Description
Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 12 Pressure: to 500 psi Speed: 2250 FPM
Datasheet
Description
Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 12 Pressure: to 500 psi Speed: 2250 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 182 - Braided Compression Packing Disc Springs - 182-375 - Daemar Inc.
Lawrenceville, GA, USA
Style 182 - Braided Compression Packing Disc Springs
182-375
Style 182 - Braided Compression Packing Disc Springs 182-375
Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 12 Pressure: to 500 psi Speed: 2250 FPM

Spun aramid fiber impregnated with PTFE dispersion and break-in lubricant. Idel for valves and pumps in abrasive service.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 2 - 12
Pressure: to 500 psi
Speed: 2250 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 182-375
Product Name Style 182 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 290 to 3626 psi (204 to 2552 m H2O)
pH Range ? to 14
View Details
90 A Shore Peroxide Cured FDA Purple EPDM - 2043 - Real Seal Company
Specs
Material Classification (Ethylene Propylene Diene Monomer)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details