This Compound has a high tensile strength, elongation, good low temperature flexibility, outstanding heat aging, good electrical properties, excellent resistance to water, steam, acids, alkalis, ketones, Skydrol, phosphate, oxygen, weathering, ozone and brake fluid.
Ethylene Propylene (EPDM) is not recommended for exposure to petroleum oils and solvents, and di-eser base lubricants. Good brake oil resistance, excellent heat resistance.
Standard Inch EPDM O-Rings sizes ranging from 1/32" I.D. to 26" I.D.
Trade Names: Vistalon, Epsyn, Fpcar, Royalene, Nordel
Temperature range: -80 ºF to 300 ºF
Colour : Black
Hardness Range: 50-90 Shore A
| Daemar Inc. | |
|---|---|
| Product Category | O-rings |
| Product Number | 177-EPDM |
| Product Name | Inch Size EPDM O-Rings |
| Inside Diameter (ID) | 9.49 inch (241 mm) |