Daemar Inc. Style 165LA - Braided Compression Packing Disc Springs 165LA-500

Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet
Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165LA - Braided Compression Packing Disc Springs - 165LA-500 - Daemar Inc.
Lawrenceville, GA, USA
Style 165LA - Braided Compression Packing Disc Springs
165LA-500
Style 165LA - Braided Compression Packing Disc Springs 165LA-500
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM

Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden.
Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi
Speed: 4300 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165LA-500
Product Name Style 165LA - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 290 to 3626 psi (204 to 2552 m H2O)
pH Range ? to 14
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
Soot Blower Sets -  - John Crane, Inc.
John Crane, Inc.
Specs
Seal Type Preformed Ring
Material Classification PTFE; Graphite (optional feature)
Specialty Application Pump / Rotating Equipment Packing; Valve Packing
View Details