Daemar Inc. Style 165LA - Braided Compression Packing Disc Springs 165LA-437

Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet
Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165LA - Braided Compression Packing Disc Springs - 165LA-437 - Daemar Inc.
Lawrenceville, GA, USA
Style 165LA - Braided Compression Packing Disc Springs
165LA-437
Style 165LA - Braided Compression Packing Disc Springs 165LA-437
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM

Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden.
Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi
Speed: 4300 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165LA-437
Product Name Style 165LA - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
Cover Seals -  - FTL Technology
FTL Technology
Specs
Seal Type Preformed Ring
Material Classification Carbon; Graphite
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
55 D Durometer Polyether Polyurethane, Higher Modulus - ME-55D - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details