Daemar Inc. Style 165K - Braided Compression Packing Disc Springs 165K-875

Description
Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500 FPM
Datasheet
Description
Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165K - Braided Compression Packing Disc Springs - 165K-875 - Daemar Inc.
Lawrenceville, GA, USA
Style 165K - Braided Compression Packing Disc Springs
165K-875
Style 165K - Braided Compression Packing Disc Springs 165K-875
Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500 FPM

Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills.

Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 2 - 12
Pressure: to 300 psi
Speed: 2500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165K-875
Product Name Style 165K - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
FEC Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing; Loose Packing
Lubrication Method Impregnated
Specialty Application Valve Packing
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
75 A Durometer Black Peroxide Cured EPDM - 2875 - Real Seal Company
Specs
Material Classification (Ethylene Propylene Diene Monomer)
View Details