Daemar Inc. Style 165K - Braided Compression Packing Disc Springs 165K-500

Description
Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500 FPM
Datasheet
Description
Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165K - Braided Compression Packing Disc Springs - 165K-500 - Daemar Inc.
Lawrenceville, GA, USA
Style 165K - Braided Compression Packing Disc Springs
165K-500
Style 165K - Braided Compression Packing Disc Springs 165K-500
Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500 FPM

Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills.

Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 2 - 12
Pressure: to 300 psi
Speed: 2500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165K-500
Product Name Style 165K - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 435 psi (306 m H2O)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details
Braided Packing - PKG 3000N - Hi-Tech Seals, Inc.
Hi-Tech Seals, Inc.
Specs
Seal Type Braided Packing
Material Classification Acrylic
Lubrication Method Impregnated
View Details
Solid Rubber Chamfered Hatch Packing - Style 8010 - Phelps Industrial Products
Specs
Material Classification Other; (Rubber, Neoprene)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details