Daemar Inc. Style 165K - Braided Compression Packing Disc Springs 165K-1000

Description
Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500 FPM
Datasheet
Description
Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165K - Braided Compression Packing Disc Springs - 165K-1000 - Daemar Inc.
Lawrenceville, GA, USA
Style 165K - Braided Compression Packing Disc Springs
165K-1000
Style 165K - Braided Compression Packing Disc Springs 165K-1000
Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 2 - 12 Pressure: to 300 psi Speed: 2500 FPM

Unique packing combining PTFE graphite with aramid corners. Aramid corners prevent rolls and extrusion. Excellent service packing in severe pump applications. Widley used in paper mills.

Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 2 - 12
Pressure: to 300 psi
Speed: 2500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165K-1000
Product Name Style 165K - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5512 ft/min (2800 cm/sec)
View Details
80 A Shore Polyether Polyurethane, Internally Lubed - 3381 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details
Pure PTFE Packing with PTFE suspensoid and silicone oil - Style 2033 - Phelps Industrial Products
Specs
Seal Type Braided Packing
Material Classification Other; (PTFE)
Lubrication PTFE; Silicone
View Details