Daemar Inc. Style 165 - Braided Compression Packing Disc Springs 165-563

Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet
Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165 - Braided Compression Packing Disc Springs - 165-563 - Daemar Inc.
Lawrenceville, GA, USA
Style 165 - Braided Compression Packing Disc Springs
165-563
Style 165 - Braided Compression Packing Disc Springs 165-563
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM

Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO
Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi
Speed: 4300 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165-563
Product Name Style 165 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 4061 psi (2858 m H2O)
pH Range ? to 14
View Details
90 A Durometer Brown Fluorocarbon - FB9001 - Real Seal Company
Specs
Material Classification (Fluorocarbon)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details