Daemar Inc. Style 165 - Braided Compression Packing Disc Springs 165-437

Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet
Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165 - Braided Compression Packing Disc Springs - 165-437 - Daemar Inc.
Lawrenceville, GA, USA
Style 165 - Braided Compression Packing Disc Springs
165-437
Style 165 - Braided Compression Packing Disc Springs 165-437
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM

Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO
Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi
Speed: 4300 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165-437
Product Name Style 165 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5906 ft/min (3000 cm/sec)
Operating Pressure 4351 psi (3062 m H2O)
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
Abrasive Service Aramid and Meta-aramid Packings - K1730/K1760/K1761/K1771 - John Crane, Inc.
Specs
Seal Type Braided Packing
Material Classification Aramid; (Kevlar®)
Lubrication PTFE
View Details