Daemar Inc. Style 165 - Braided Compression Packing Disc Springs 165-188

Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet
Description
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 165 - Braided Compression Packing Disc Springs - 165-188 - Daemar Inc.
Lawrenceville, GA, USA
Style 165 - Braided Compression Packing Disc Springs
165-188
Style 165 - Braided Compression Packing Disc Springs 165-188
Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi Speed: 4300 FPM

Graphite filled PTFE fibre packing that improves thermal conductivity and will not harden. Commonly called GFO
Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi
Speed: 4300 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 165-188
Product Name Style 165 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5906 ft/min (3000 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
View Details
90 A Shore Polyether Polyurethane - RE-90 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details