Daemar Inc. Inch Size Viton O-Rings (AS 568-FKM) 164-V

Description
This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame, low compression set, low gas permeability, and is good for hard vacuum service. Fluorcarbon is not recommended for exposure to keytones, esters, anhydrous ammonia, and fire resistant fluids such as Skydrol, hot hydrofluoric, chlorosulonic acid, hot water/steam, and or brake fluid. Standard Inch Viton O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Viton, Fluorel Temperature range: -31 ºF to 437 ºF Colour : Brown Hardness Range: 60-95 Shore A
Description
This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame, low compression set, low gas permeability, and is good for hard vacuum service. Fluorcarbon is not recommended for exposure to keytones, esters, anhydrous ammonia, and fire resistant fluids such as Skydrol, hot hydrofluoric, chlorosulonic acid, hot water/steam, and or brake fluid. Standard Inch Viton O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Viton, Fluorel Temperature range: -31 ºF to 437 ºF Colour : Brown Hardness Range: 60-95 Shore A

Suppliers

Company
Product
Description
Supplier Links
Inch Size Viton O-Rings (AS 568-FKM) - 164-V - Daemar Inc.
Lawrenceville, GA, USA
Inch Size Viton O-Rings (AS 568-FKM)
164-V
Inch Size Viton O-Rings (AS 568-FKM) 164-V
This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame, low compression set, low gas permeability, and is good for hard vacuum service. Fluorcarbon is not recommended for exposure to keytones, esters, anhydrous ammonia, and fire resistant fluids such as Skydrol, hot hydrofluoric, chlorosulonic acid, hot water/steam, and or brake fluid. Standard Inch Viton O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Viton, Fluorel Temperature range: -31 ºF to 437 ºF Colour : Brown Hardness Range: 60-95 Shore A

This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame, low compression set, low gas permeability, and is good for hard vacuum service. Fluorcarbon is not recommended for exposure to keytones, esters, anhydrous ammonia, and fire resistant fluids such as Skydrol, hot hydrofluoric, chlorosulonic acid, hot water/steam, and or brake fluid.

  • Standard Inch Viton O-Rings sizes ranging from 1/32" I.D. to 26" I.D.
  • Trade Names: Viton, Fluorel
  • Temperature range: -31 ºF to 437 ºF
  • Colour : Brown
  • Hardness Range: 60-95 Shore A
Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 164-V
Product Name Inch Size Viton O-Rings (AS 568-FKM)
Inside Diameter (ID) 6.24 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe o ring seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Silicone Rubber -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.0290 inch (0.7366 mm)
Outside Diameter (OD) 0.0938 inch (2.38 mm)
View Details
O-Ring #206 - 0.484
Specs
Inside Diameter (ID) 0.4840 inch (12.29 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details