Daemar Inc. Style 160 - Braided Compression Packing Disc Springs 160-563

Description
Graphite filament packing impregnated with graphite dispersion. For severe service applications where leakage must be held to a minimum. Excellent chemical resistance. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF (650 ºC) - steam pH: 0 - 14 Pressure: to 500 psi (pump service) Pressure: to 2500 psi (valves service) Speed: 4000 FPM
Datasheet
Description
Graphite filament packing impregnated with graphite dispersion. For severe service applications where leakage must be held to a minimum. Excellent chemical resistance. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF (650 ºC) - steam pH: 0 - 14 Pressure: to 500 psi (pump service) Pressure: to 2500 psi (valves service) Speed: 4000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 160 - Braided Compression Packing Disc Springs - 160-563 - Daemar Inc.
Lawrenceville, GA, USA
Style 160 - Braided Compression Packing Disc Springs
160-563
Style 160 - Braided Compression Packing Disc Springs 160-563
Graphite filament packing impregnated with graphite dispersion. For severe service applications where leakage must be held to a minimum. Excellent chemical resistance. Construction: Interlock Braid Temp: to 850 ºF (455 ºC) - atmosphere Temp: to 1200 ºF (650 ºC) - steam pH: 0 - 14 Pressure: to 500 psi (pump service) Pressure: to 2500 psi (valves service) Speed: 4000 FPM

Graphite filament packing impregnated with graphite dispersion. For severe service applications where leakage must be held to a minimum. Excellent chemical resistance.

Construction: Interlock Braid
Temp: to 850 ºF (455 ºC) - atmosphere
Temp: to 1200 ºF (650 ºC) - steam
pH: 0 - 14
Pressure: to 500 psi (pump service)
Pressure: to 2500 psi (valves service)
Speed: 4000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 160-563
Product Name Style 160 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5512 ft/min (2800 cm/sec)
View Details
40 A Durometer Black Nitrile - 4140 - Real Seal Company
Specs
Material Classification (Nitrile)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details