Daemar Inc. Style 154S - Braided Compression Packing Disc Springs 154S-563

Description
PTFE packing treated with an inert lubricant. A soft and resilient packing for chemical pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) Speed: 1500 FPM
Datasheet
Description
PTFE packing treated with an inert lubricant. A soft and resilient packing for chemical pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 154S - Braided Compression Packing Disc Springs - 154S-563 - Daemar Inc.
Lawrenceville, GA, USA
Style 154S - Braided Compression Packing Disc Springs
154S-563
Style 154S - Braided Compression Packing Disc Springs 154S-563
PTFE packing treated with an inert lubricant. A soft and resilient packing for chemical pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) Speed: 1500 FPM

PTFE packing treated with an inert lubricant. A soft and resilient packing for chemical pump and valve applications.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 14
Pressure: to 300 psi (20 bar)

Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 154S-563
Product Name Style 154S - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 4061 psi (2858 m H2O)
pH Range ? to 14
View Details
General Purpose Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing
Material Classification Cotton; PTFE; PTFE / Graphite; Carbon; Graphite; Acrylic
Lubrication Silicone; Mineral Oil; Other; Silicon-free Lubricant
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
75 A Black Peroxide Cured Low Set HNBR - 4275 - Real Seal Company
Specs
Material Classification (Hydrogenated Acrylonitrile-Butadiene)
View Details