PTFE packing treated with an inert lubricant. A soft and resilient packing for chemical pump and valve applications.
Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 14
Pressure: to 300 psi (20 bar)
Speed: 1500 FPM
| Daemar Inc. | |
|---|---|
| Product Category | Compression Packing Seals |
| Product Number | 154S-1000 |
| Product Name | Style 154S - Braided Compression Packing Disc Springs |
| Seal Type | Braided Packing |