Daemar Inc. Style 154 FDA - Braided Compression Packing Disc Springs 154-FDA-563

Description
PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 1500 FPM
Datasheet
Description
PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 154 FDA - Braided Compression Packing Disc Springs - 154-FDA-563 - Daemar Inc.
Lawrenceville, GA, USA
Style 154 FDA - Braided Compression Packing Disc Springs
154-FDA-563
Style 154 FDA - Braided Compression Packing Disc Springs 154-FDA-563
PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 1500 FPM

PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant.
Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 14
Pressure: to 300 psi (pump service)
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 154-FDA-563
Product Name Style 154 FDA - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 435 to 1450 psi (306 to 1021 m H2O)
pH Range 2 to 12
View Details
Braided Packing - PKG 4000 - Hi-Tech Seals, Inc.
Hi-Tech Seals, Inc.
Specs
Seal Type Braided Packing
Material Classification Carbon
Lubrication Method Impregnated
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details