Daemar Inc. Style 154 FDA - Braided Compression Packing Disc Springs 154-FDA-313

Description
PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 1500 FPM
Datasheet
Description
PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 154 FDA - Braided Compression Packing Disc Springs - 154-FDA-313 - Daemar Inc.
Lawrenceville, GA, USA
Style 154 FDA - Braided Compression Packing Disc Springs
154-FDA-313
Style 154 FDA - Braided Compression Packing Disc Springs 154-FDA-313
PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 1500 FPM

PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant.
Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 14
Pressure: to 300 psi (pump service)
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 154-FDA-313
Product Name Style 154 FDA - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
55 D Durometer Polyether Polyurethane, Higher Modulus - ME-55D - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details
Pure PTFE Packing with Hi-Temp PTFE Suspensoid - Style 2034 - Phelps Industrial Products
Specs
Seal Type Braided Packing
Material Classification PTFE
Lubrication PTFE
View Details
Braided Packing - PKG 344 - Hi-Tech Seals, Inc.
Hi-Tech Seals, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE
Lubrication Method Impregnated
View Details