Daemar Inc. Style 154 - Braided Compression Packing Disc Springs 154-563

Description
PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) (pump service) Pressure: to 2000 psi (20 bar) (valves service) Speed: 1000 FPM
Datasheet
Description
PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) (pump service) Pressure: to 2000 psi (20 bar) (valves service) Speed: 1000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 154 - Braided Compression Packing Disc Springs - 154-563 - Daemar Inc.
Lawrenceville, GA, USA
Style 154 - Braided Compression Packing Disc Springs
154-563
Style 154 - Braided Compression Packing Disc Springs 154-563
PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) (pump service) Pressure: to 2000 psi (20 bar) (valves service) Speed: 1000 FPM

PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance.
Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 14
Pressure: to 300 psi (20 bar) (pump service)
Pressure: to 2000 psi (20 bar) (valves service)
Speed: 1000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 154-563
Product Name Style 154 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 435 to 1450 psi (306 to 1021 m H2O)
pH Range 2 to 12
View Details
60 A Durometer Black Nitrile - 4160 - Real Seal Company
Specs
Material Classification (Nitrile)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details