Daemar Inc. Style 154 - Braided Compression Packing Disc Springs 154-250

Description
PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) (pump service) Pressure: to 2000 psi (20 bar) (valves service) Speed: 1000 FPM
Datasheet
Description
PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) (pump service) Pressure: to 2000 psi (20 bar) (valves service) Speed: 1000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 154 - Braided Compression Packing Disc Springs - 154-250 - Daemar Inc.
Lawrenceville, GA, USA
Style 154 - Braided Compression Packing Disc Springs
154-250
Style 154 - Braided Compression Packing Disc Springs 154-250
PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 14 Pressure: to 300 psi (20 bar) (pump service) Pressure: to 2000 psi (20 bar) (valves service) Speed: 1000 FPM

PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance.
Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 14
Pressure: to 300 psi (20 bar) (pump service)
Pressure: to 2000 psi (20 bar) (valves service)
Speed: 1000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 154-250
Product Name Style 154 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
Stuffing Box Packings - Packings - Freudenberg Sealing Technologies
Freudenberg Sealing Technologies
Specs
Seal Type Braided Packing
Cross Section Round
View Details
Rubber Sheet Packing - Viton® - Darco Southern, Inc.
Specs
Seal Type Loose Packing
Material Classification Other; (Viton)
View Details