PTFE packing with PTFE dispersion. A dense firm packing used in valve and slow speed pump applications. Excellent chemical resistance.
Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 14
Pressure: to 300 psi (20 bar) (pump service)
Pressure: to 2000 psi (20 bar) (valves service)
Speed: 1000 FPM
| Daemar Inc. | |
|---|---|
| Product Category | Compression Packing Seals |
| Product Number | 154-125 |
| Product Name | Style 154 - Braided Compression Packing Disc Springs |
| Seal Type | Braided Packing |