Daemar Inc. Style 1430 - Braided Compression Packing Disc Springs 1430-875

Description
Syntex fiber packing treated with a high temerature lubricant and graphited. Soft and pliable for general service on pumps and valves. Construction: Square Plaited Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM
Datasheet
Description
Syntex fiber packing treated with a high temerature lubricant and graphited. Soft and pliable for general service on pumps and valves. Construction: Square Plaited Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1430 - Braided Compression Packing Disc Springs - 1430-875 - Daemar Inc.
Lawrenceville, GA, USA
Style 1430 - Braided Compression Packing Disc Springs
1430-875
Style 1430 - Braided Compression Packing Disc Springs 1430-875
Syntex fiber packing treated with a high temerature lubricant and graphited. Soft and pliable for general service on pumps and valves. Construction: Square Plaited Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM

Syntex fiber packing treated with a high temerature lubricant and graphited. Soft and pliable for general service on pumps and valves.

Construction: Square Plaited
Temp: to 500 ºF (260 ºC)
pH: 4 - 10
Pressure: to 300 psi
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1430-875
Product Name Style 1430 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 435 psi (306 m H2O)
View Details
75 A Black Peroxide Cured Low Set HNBR - 4275 - Real Seal Company
Specs
Material Classification (Hydrogenated Acrylonitrile-Butadiene)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details