Texturized fiberglass fiber packing. It is braided dry with no lubricant. Packing will not swell, shrink and is completely incombustible. Used for sealing over doors. Excellent chemical resistance.
PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant.
Construction: Square Plaited
Temp: to 1000 ºF (535 ºC)
pH: 2 - 11
| Daemar Inc. | |
|---|---|
| Product Category | Compression Packing Seals |
| Product Number | 1416-875 |
| Product Name | Style 1416 - Braided Compression Packing Disc Springs |
| Seal Type | Braided Packing |