Daemar Inc. Style 1416 - Braided Compression Packing Disc Springs 1416-437

Description
Texturized fiberglass fiber packing. It is braided dry with no lubricant. Packing will not swell, shrink and is completely incombustible. Used for sealing over doors. Excellent chemical resistance. PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Square Plaited Temp: to 1000 ºF (535 ºC) pH: 2 - 11
Datasheet
Description
Texturized fiberglass fiber packing. It is braided dry with no lubricant. Packing will not swell, shrink and is completely incombustible. Used for sealing over doors. Excellent chemical resistance. PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Square Plaited Temp: to 1000 ºF (535 ºC) pH: 2 - 11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1416 - Braided Compression Packing Disc Springs - 1416-437 - Daemar Inc.
Lawrenceville, GA, USA
Style 1416 - Braided Compression Packing Disc Springs
1416-437
Style 1416 - Braided Compression Packing Disc Springs 1416-437
Texturized fiberglass fiber packing. It is braided dry with no lubricant. Packing will not swell, shrink and is completely incombustible. Used for sealing over doors. Excellent chemical resistance. PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Square Plaited Temp: to 1000 ºF (535 ºC) pH: 2 - 11

Texturized fiberglass fiber packing. It is braided dry with no lubricant. Packing will not swell, shrink and is completely incombustible. Used for sealing over doors. Excellent chemical resistance.

PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant.
Construction: Square Plaited
Temp: to 1000 ºF (535 ºC)
pH: 2 - 11

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1416-437
Product Name Style 1416 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 435 psi (306 m H2O)
View Details
50 A Durometer Black Peroxide Cured EPDM - 2850 - Real Seal Company
Specs
Material Classification (Ethylene Propylene Diene Monomer)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details