Daemar Inc. Style 1416 - Braided Compression Packing Disc Springs 1416-188

Description
Texturized fiberglass fiber packing. It is braided dry with no lubricant. Packing will not swell, shrink and is completely incombustible. Used for sealing over doors. Excellent chemical resistance. PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Square Plaited Temp: to 1000 ºF (535 ºC) pH: 2 - 11
Datasheet
Description
Texturized fiberglass fiber packing. It is braided dry with no lubricant. Packing will not swell, shrink and is completely incombustible. Used for sealing over doors. Excellent chemical resistance. PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Square Plaited Temp: to 1000 ºF (535 ºC) pH: 2 - 11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1416 - Braided Compression Packing Disc Springs - 1416-188 - Daemar Inc.
Lawrenceville, GA, USA
Style 1416 - Braided Compression Packing Disc Springs
1416-188
Style 1416 - Braided Compression Packing Disc Springs 1416-188
Texturized fiberglass fiber packing. It is braided dry with no lubricant. Packing will not swell, shrink and is completely incombustible. Used for sealing over doors. Excellent chemical resistance. PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant. Construction: Square Plaited Temp: to 1000 ºF (535 ºC) pH: 2 - 11

Texturized fiberglass fiber packing. It is braided dry with no lubricant. Packing will not swell, shrink and is completely incombustible. Used for sealing over doors. Excellent chemical resistance.

PTFE packing, interlock braid with a break-in lubricant.Food Grade FDA PTFE filaments and break-in lubricant.
Construction: Square Plaited
Temp: to 1000 ºF (535 ºC)
pH: 2 - 11

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1416-188
Product Name Style 1416 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
85 A Shore Polyester Polyurethane - R-85 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details
Darco Southern, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE
View Details