Daemar Inc. Style 1398 - Braided Compression Packing Disc Springs 1398-750

Description
Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM.
Datasheet
Description
Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1398 - Braided Compression Packing Disc Springs - 1398-750 - Daemar Inc.
Lawrenceville, GA, USA
Style 1398 - Braided Compression Packing Disc Springs
1398-750
Style 1398 - Braided Compression Packing Disc Springs 1398-750
Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM.

Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves.
Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 4 - 10
Pressure: to 300 psi
Speed: 1500 FPM.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1398-750
Product Name Style 1398 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 4061 psi (2858 m H2O)
pH Range ? to 14
View Details
Cover Seals -  - FTL Technology
FTL Technology
Specs
Seal Type Preformed Ring
Material Classification Carbon; Graphite
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
90 A Shore Polyether Polyurethane - RE-90 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details